Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors USR1V4R7MDD

Description
CAP ALUM 4.7UF 20% 35V RADIAL
Datasheet
Description
CAP ALUM 4.7UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - USR1V4R7MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USR1V4R7MDD
Capacitors - Aluminum Electrolytic Capacitors USR1V4R7MDD
CAP ALUM 4.7UF 20% 35V RADIAL

CAP ALUM 4.7UF 20% 35V RADIAL

Supplier's Site
Capacitor Alum Elec 4.7Uf, 35V, 20%, Radial; Capacitance Nichicon - 55K0911 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 4.7Uf, 35V, 20%, Radial; Capacitance Nichicon
55K0911
Capacitor Alum Elec 4.7Uf, 35V, 20%, Radial; Capacitance Nichicon 55K0911
CAPACITOR ALUM ELEC 4.7UF, 35V, 20%, RADIAL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 4.7UF, 35V, 20%, RADIAL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number USR1V4R7MDD 55K0911
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 4.7Uf, 35V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers