Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors USR1H4R7MDD1TP

Description
CAP ALUM 4.7UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 4.7UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - USR1H4R7MDD1TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USR1H4R7MDD1TP
Capacitors - Aluminum Electrolytic Capacitors USR1H4R7MDD1TP
CAP ALUM 4.7UF 20% 50V RADIAL

CAP ALUM 4.7UF 20% 50V RADIAL

Supplier's Site
Capacitor Alum Elec, 4.7Uf, 50V, 20%, Radial; Capacitance Nichicon - 65R2505 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 4.7Uf, 50V, 20%, Radial; Capacitance Nichicon
65R2505
Capacitor Alum Elec, 4.7Uf, 50V, 20%, Radial; Capacitance Nichicon 65R2505
CAPACITOR ALUM ELEC, 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Radial; Capacitance Nichicon - 65R2504 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Radial; Capacitance Nichicon
65R2504
Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Radial; Capacitance Nichicon 65R2504
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number USR1H4R7MDD1TP 65R2505 65R2504
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 4.7Uf, 50V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details