Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors USR1H3R3MDD

Description
CAP ALUM 3.3UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 3.3UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - USR1H3R3MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USR1H3R3MDD
Capacitors - Aluminum Electrolytic Capacitors USR1H3R3MDD
CAP ALUM 3.3UF 20% 50V RADIAL

CAP ALUM 3.3UF 20% 50V RADIAL

Supplier's Site
Capacitor Alum Elec 3.3Uf, 50V, 20%, Radial; Capacitance Nichicon - 55K0905 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3.3Uf, 50V, 20%, Radial; Capacitance Nichicon
55K0905
Capacitor Alum Elec 3.3Uf, 50V, 20%, Radial; Capacitance Nichicon 55K0905
CAPACITOR ALUM ELEC 3.3UF, 50V, 20%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3.3UF, 50V, 20%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number USR1H3R3MDD 55K0905
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 3.3Uf, 50V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers