Nichicon (America) Corporation Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon USR1H010MDD

Description
CAPACITOR ALUM ELEC 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon - 55K0901 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon
55K0901
Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon 55K0901
CAPACITOR ALUM ELEC 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - USR1H010MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USR1H010MDD
Capacitors - Aluminum Electrolytic Capacitors USR1H010MDD
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 55K0901 USR1H010MDD
Product Name Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers