Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors USR1C101MDD1TP

Description
CAP ALUM 100UF 20% 16V RADIAL
Description
CAP ALUM 100UF 20% 16V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - USR1C101MDD1TP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
USR1C101MDD1TP
Capacitors - Aluminum Electrolytic Capacitors USR1C101MDD1TP
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Nichicon - 65R2470 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Nichicon
65R2470
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Nichicon 65R2470
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec, 100Uf, 16V, 20%, Radial; Capacitance Nichicon - 65R2471 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 16V, 20%, Radial; Capacitance Nichicon
65R2471
Capacitor Alum Elec, 100Uf, 16V, 20%, Radial; Capacitance Nichicon 65R2471
CAPACITOR ALUM ELEC, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number USR1C101MDD1TP 65R2470 65R2471
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Nichicon Capacitor Alum Elec, 100Uf, 16V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details