Nichicon (America) Corporation Capacitor Alum Elec, 47Uf, 10V, 20%, Radial; Capacitance Nichicon USR1A470MDD1TP

Description
CAPACITOR ALUM ELEC, 47UF, 10V, 20%, RADIAL; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:SRRoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 47UF, 10V, 20%, RADIAL; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:SRRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 47Uf, 10V, 20%, Radial; Capacitance Nichicon - 65R2467 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 10V, 20%, Radial; Capacitance Nichicon
65R2467
Capacitor Alum Elec, 47Uf, 10V, 20%, Radial; Capacitance Nichicon 65R2467
CAPACITOR ALUM ELEC, 47UF, 10V, 20%, RADIAL; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:SRRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 10V, 20%, RADIAL; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:SRRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - USR1A470MDD1TP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
USR1A470MDD1TP
Capacitors - Aluminum Electrolytic Capacitors USR1A470MDD1TP
CAP ALUM 47UF 20% 10V RADIAL

CAP ALUM 47UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 65R2467 USR1A470MDD1TP
Product Name Capacitor Alum Elec, 47Uf, 10V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details