10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 50V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 493-16350-ND | USP1H100MDD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF |