CAP ALUM 4.7UF 20% 25V RADIAL
CAPACITOR ALUM ELECT, 4.7UF, 25V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:2mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | USP1E4R7MDD | 55K0852 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 4.7Uf, 25V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |