Nichicon (America) Corporation Aluminum Electrolytic Capacitors USP1A100MDD

Description
10µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15985-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15985-ND
Aluminum Electrolytic Capacitors 493-15985-ND
10µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - USP1A100MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USP1A100MDD
Capacitors - Aluminum Electrolytic Capacitors USP1A100MDD
CAP ALUM 10UF 20% 10V RADIAL

CAP ALUM 10UF 20% 10V RADIAL

Supplier's Site
Capacitor Alum Elect, 10Uf, 10V, 20%, Radial; Capacitance Nichicon - 55K0838 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 10Uf, 10V, 20%, Radial; Capacitance Nichicon
55K0838
Capacitor Alum Elect, 10Uf, 10V, 20%, Radial; Capacitance Nichicon 55K0838
CAPACITOR ALUM ELECT, 10UF, 10V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:1.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 10UF, 10V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:1.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-15985-ND USP1A100MDD 55K0838
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 10Uf, 10V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713186 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details