Nichicon (America) Corporation Capacitor Alum Elec, 10Uf, 35V, 20%, Radial; Capacitance Nichicon USF1V100MDD1TP

Description
CAPACITOR ALUM ELEC, 10UF, 35V, 20%, RADIAL; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:SFRoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 10UF, 35V, 20%, RADIAL; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:SFRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 10Uf, 35V, 20%, Radial; Capacitance Nichicon - 65R2428 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 35V, 20%, Radial; Capacitance Nichicon
65R2428
Capacitor Alum Elec, 10Uf, 35V, 20%, Radial; Capacitance Nichicon 65R2428
CAPACITOR ALUM ELEC, 10UF, 35V, 20%, RADIAL; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:SFRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 35V, 20%, RADIAL; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:SFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65R2428
Product Name Capacitor Alum Elec, 10Uf, 35V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium Electrolytic
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details