Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors USF1V100MDD

Description
CAP ALUM 10UF 20% 35V RADIAL
Datasheet
Description
CAP ALUM 10UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - USF1V100MDD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
USF1V100MDD
Capacitors - Aluminum Electrolytic Capacitors USF1V100MDD
CAP ALUM 10UF 20% 35V RADIAL

CAP ALUM 10UF 20% 35V RADIAL

Supplier's Site
Capacitor Alum Elec 10Uf, 35V, 20%, Radial; Capacitance Nichicon - 55K0797 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10Uf, 35V, 20%, Radial; Capacitance Nichicon
55K0797
Capacitor Alum Elec 10Uf, 35V, 20%, Radial; Capacitance Nichicon 55K0797
CAPACITOR ALUM ELEC 10UF, 35V, 20%, RADIAL; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Height:7mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 10UF, 35V, 20%, RADIAL; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Height:7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number USF1V100MDD 55K0797
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 10Uf, 35V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details