CAP ALUM 150UF 20% 6.3V RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 21M8257 | USF0J151MDD |
| Product Name | Radials / Bulk Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Bulk | Bulk; Bulk |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |