CAP ALUM 22UF 20% 6.3V RADIAL
CAPACITOR ALUM ELEC 22UF, 6.3V, 20%, RADIAL; Capacitance:22 F; Capacitance Tolerance: 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mm; Lead Spacing:1.5mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | USA0J220MDD | 55K0742 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec 22Uf, 6.3V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |