CAP ALUM 220UF 20% 35V RADIAL
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | URZ1V221MPD1TD | 493-11923-1-ND | 65R2381 |
Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Radial; Capacitance Nichicon |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
Technology | Single-Layer | ||
Applications | General Purpose; General Purpose | General Purpose | |
Capacitance Type | Fixed | Fixed | |
Features | Polarized | Polarized | Polarized |