22µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Manufacturer: Nichicon
Win Source Part Number: 804162-URU2G220MRD
Packaging: Bulk
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 400V
Lead Spacing: 0.394" (10.00mm)
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.787" Dia (20.00mm)
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.571" (14.50mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Lifetime at Temp.: 2000 Hrs at 85°C
Ripple Current at Low Frequency: 230mA at 120Hz
Ripple Current at High Frequency: 368mA at 10kHz
CAP ALUM 22UF 20% 400V RADIAL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-11240-ND | 804162-URU2G220MRD | URU2G220MRD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - URU2G220MRD | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |