Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPZ2D181MHD

Description
180µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11275-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11275-ND
Aluminum Electrolytic Capacitors 493-11275-ND
180µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

180µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 180Uf, 200V, 20%, Radial; Capacitance Nichicon - 58R8312 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 180Uf, 200V, 20%, Radial; Capacitance Nichicon
58R8312
Capacitor Alum Elect, 180Uf, 200V, 20%, Radial; Capacitance Nichicon 58R8312
CAPACITOR ALUM ELECT, 180UF, 200V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 180UF, 200V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPZ2D181MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPZ2D181MHD
Capacitors - Aluminum Electrolytic Capacitors UPZ2D181MHD
CAP ALUM 180UF 20% 200V RADIAL

CAP ALUM 180UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-11275-ND 58R8312 UPZ2D181MHD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 180Uf, 200V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details