Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW2V330MHD

Description
33µF 350V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote
Description
33µF 350V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor 33µF, 350V, 20%, Radial from Nichicon is designed for applications requiring reliable performance in compact spaces. It features a capacitance of 33µF with a voltage rating of 350V and a tolerance of ±20%. This capacitor is suitable for use in switching power supplies, offering low impedance and high reliability, with a lifespan of 8000 hours at 105°C. The component is RoHS compliant, ensuring it meets environmental standards. Its radial lead configuration allows for easy integration into various circuit designs. The capacitor is marked for polarity, which is essential for proper installation in electronic applications.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor 33µF, 350V, 20%, Radial from Nichicon is designed for applications requiring reliable performance in compact spaces. It features a capacitance of 33µF with a voltage rating of 350V and a tolerance of ±20%. This capacitor is suitable for use in switching power supplies, offering low impedance and high reliability, with a lifespan of 8000 hours at 105°C. The component is RoHS compliant, ensuring it meets environmental standards. Its radial lead configuration allows for easy integration into various circuit designs. The capacitor is marked for polarity, which is essential for proper installation in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2050-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2050-ND
Aluminum Electrolytic Capacitors 493-2050-ND
33µF 350V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

33µF 350V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 33Uf, 350V, 20%, Radial; Capacitance Nichicon - 55K0458 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 350V, 20%, Radial; Capacitance Nichicon
55K0458
Aluminum Electrolytic Capacitor 33Uf, 350V, 20%, Radial; Capacitance Nichicon 55K0458
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 350V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 350V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW2V330MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UPW2V330MHD
Capacitors - Aluminum Electrolytic Capacitors UPW2V330MHD
CAP ALUM 33UF 20% 350V RADIAL

CAP ALUM 33UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-2050-ND 55K0458 UPW2V330MHD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 33Uf, 350V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers