Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW2V2R2MPD

Description
2.2µF 350V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 350V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2045-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2045-ND
Aluminum Electrolytic Capacitors 493-2045-ND
2.2µF 350V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

2.2µF 350V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW2V2R2MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW2V2R2MPD
Capacitors - Aluminum Electrolytic Capacitors UPW2V2R2MPD
CAP ALUM 2.2UF 20% 350V RADIAL

CAP ALUM 2.2UF 20% 350V RADIAL

Supplier's Site
Capacitor Alum Elec 2.2Uf, 350V, 20%, Radial; Capacitance Nichicon - 55K0454 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2.2Uf, 350V, 20%, Radial; Capacitance Nichicon
55K0454
Capacitor Alum Elec 2.2Uf, 350V, 20%, Radial; Capacitance Nichicon 55K0454
CAPACITOR ALUM ELEC 2.2UF, 350V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2.2UF, 350V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-2045-ND UPW2V2R2MPD 55K0454
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 2.2Uf, 350V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713242 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details