47µF 315V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
CAPACITOR ALUM ELECT, 47UF, 315V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):315V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 47UF 20% 315V RADIAL
CAP ALUM 47UF 20% 315V RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-2039-ND | 55K0439 | UPW2F470MHD | UPW2F470MHD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 47Uf, 315V, 20%, Radial; Capacitance Nichicon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |