Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW2E471MRD

Description
470µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2030-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2030-ND
Aluminum Electrolytic Capacitors 493-2030-ND
470µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

470µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 250V, 20%, Radial; Capacitance Nichicon - 55K0427 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 250V, 20%, Radial; Capacitance Nichicon
55K0427
Aluminum Electrolytic Capacitor, 470Uf, 250V, 20%, Radial; Capacitance Nichicon 55K0427
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 250V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 250V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW2E471MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW2E471MRD
Capacitors - Aluminum Electrolytic Capacitors UPW2E471MRD
CAP ALUM 470UF 20% 250V RADIAL

CAP ALUM 470UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-2030-ND 55K0427 UPW2E471MRD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 250V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713251 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers