Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW2A470MPD1TD

Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11752-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11752-3-ND
Aluminum Electrolytic Capacitors 493-11752-3-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-11752-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11752-1-ND
Aluminum Electrolytic Capacitors 493-11752-1-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial, Full Reel; Capacitance Nichicon - 65R4296 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial, Full Reel; Capacitance Nichicon
65R4296
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial, Full Reel; Capacitance Nichicon 65R4296
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, RADIAL, FULL REEL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, RADIAL, FULL REEL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Nichicon - 65R4295 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Nichicon
65R4295
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Nichicon 65R4295
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW2A470MPD1TD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW2A470MPD1TD
Capacitors - Aluminum Electrolytic Capacitors UPW2A470MPD1TD
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-11752-3-ND 65R4296 65R4295 UPW2A470MPD1TD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial, Full Reel; Capacitance Nichicon Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details