Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1V471MPH

Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UPW1V471MPH-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UPW1V471MPH-ND
Aluminum Electrolytic Capacitors UPW1V471MPH-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,470Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon - 36B4212 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon
36B4212
Capacitor,470Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon 36B4212
Capacitor,470uF,35VD C,20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,470uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPW1V471MPH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1V471MPH
Capacitors - Aluminum Electrolytic Capacitors UPW1V471MPH
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number UPW1V471MPH-ND 36B4212 UPW1V471MPH
Product Name Aluminum Electrolytic Capacitors Capacitor,470Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details