Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1V220MDD

Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote
Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Alum Elec 22µF, 35V, 20%, Radial from Nichicon is designed for applications requiring reliable performance in compact spaces. It features a capacitance of 22µF with a voltage rating of 35V and a tolerance of ±20%. This capacitor is suitable for use in switching power supplies, offering low impedance and high reliability, with an endurance rating of 2000 hours at 105°C. The component is RoHS compliant and adheres to AEC-Q200 standards, making it suitable for automotive applications. Its radial lead configuration allows for easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Capacitor Alum Elec 22µF, 35V, 20%, Radial from Nichicon is designed for applications requiring reliable performance in compact spaces. It features a capacitance of 22µF with a voltage rating of 35V and a tolerance of ±20%. This capacitor is suitable for use in switching power supplies, offering low impedance and high reliability, with an endurance rating of 2000 hours at 105°C. The component is RoHS compliant and adheres to AEC-Q200 standards, making it suitable for automotive applications. Its radial lead configuration allows for easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1853-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1853-ND
Aluminum Electrolytic Capacitors 493-1853-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW1V220MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1V220MDD
Capacitors - Aluminum Electrolytic Capacitors UPW1V220MDD
CAP ALUM 22UF 20% 35V RADIAL

CAP ALUM 22UF 20% 35V RADIAL

Supplier's Site
Capacitor Alum Elec 22Uf, 35V, 20%, Radial; Capacitance Nichicon - 55K0335 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 22Uf, 35V, 20%, Radial; Capacitance Nichicon
55K0335
Capacitor Alum Elec 22Uf, 35V, 20%, Radial; Capacitance Nichicon 55K0335
CAPACITOR ALUM ELEC 22UF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR ALUM ELEC 22UF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-1853-ND UPW1V220MDD 55K0335
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 22Uf, 35V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers