1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Cap Aluminum Lytic 1800uF 35V 20% (16 X 25mm) Radial 7.5mm 2555mA 8000h 105°C Automotive Ammo Product overview: UPW1V182MHD1TN from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1800uF, 35V, 2555mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1800uF, 35V, 2555mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW1V182MHD1TN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1358102-UPW1V182MHD1
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UPW
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 8000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.172 A @ 120 Hz
Ripple Current @ High Frequency: 2.555 A @ 10 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 22 mOhms
Product Status: Not For New Designs
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 35V, 20%, RADIAL, FULL REEL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 35V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 1800UF 20% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-12303-1-ND | 58-UPW1V182MHD1TN | 1358102-UPW1V182MHD1TN | 65R4221 | UPW1V182MHD1TN |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 1800uF 35V 2555mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1800Uf, 35V, 20%, Radial, Full Reel; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |