Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1V102MHD

Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1872-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1872-ND
Aluminum Electrolytic Capacitors 493-1872-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7152779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152779
Aluminium Capacitors 7152779
Al cap Radial PW series 35V 1000uF

Al cap Radial PW series 35V 1000uF

Supplier's Site
Aluminium Capacitors - 7152779P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152779P
Aluminium Capacitors 7152779P
Al cap Radial PW series 35V 1000uF

Al cap Radial PW series 35V 1000uF

Supplier's Site
Aluminium Capacitors - 1678053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1678053
Aluminium Capacitors 1678053
Al cap Radial PW series 35V 1000uF

Al cap Radial PW series 35V 1000uF

Supplier's Site
Singapore, Singapore
1000uF 35V 1.95A Capacitor
58-UPW1V102MHD
1000uF 35V 1.95A Capacitor 58-UPW1V102MHD
1000uF 35V Aluminum Electrolytic Capacitor, Radial, 1.95A Ripple Product overview: UPW1V102MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1.95A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1.95A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW1V102MHD can be used for catalog matching and distributor lookup.

1000uF 35V Aluminum Electrolytic Capacitor, Radial, 1.95A Ripple Product overview: UPW1V102MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1.95A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1.95A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW1V102MHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 35V 20% RADIAL 12.5X25 LS 5 MM - 70187411 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 35V 20% RADIAL 12.5X25 LS 5 MM
70187411
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 35V 20% RADIAL 12.5X25 LS 5 MM 70187411
Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies. Features: Smaller Case Size and Lower Impedance Than PM Series Low Impedance and High Reliability Withstanding 2000 Hours to 8000 Hours Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS

Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies.
Features:

  • Smaller Case Size and Lower Impedance Than PM Series
  • Low Impedance and High Reliability Withstanding 2000 Hours to 8000 Hours
  • Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPW1V102MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1V102MHD
Capacitors - Aluminum Electrolytic Capacitors UPW1V102MHD
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - UPW1V102MHD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UPW1V102MHD
Aluminum Electrolytic Capacitors UPW1V102MHD
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial; Capacitance Nichicon - 55K0325 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial; Capacitance Nichicon
55K0325
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial; Capacitance Nichicon 55K0325
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
CAP ALUM 1000UF 20% 35V RADIAL - 555-UPW1V102MHD - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 1000UF 20% 35V RADIAL
555-UPW1V102MHD
CAP ALUM 1000UF 20% 35V RADIAL 555-UPW1V102MHD
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-1872-ND 7152779 7152779P 58-UPW1V102MHD 70187411 UPW1V102MHD UPW1V102MHD 55K0325 555-UPW1V102MHD
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 1000uF 35V 1.95A Capacitor CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 35V 20% RADIAL 12.5X25 LS 5 MM Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial; Capacitance Nichicon CAP ALUM 1000UF 20% 35V RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details