Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1H561MHD

Description
560µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1912-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1912-ND
Aluminum Electrolytic Capacitors 493-1912-ND
560µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

560µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7152870P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152870P
Aluminium Capacitors 7152870P
Al cap Radial PW series 50V 560uF

Al cap Radial PW series 50V 560uF

Supplier's Site
Aluminium Capacitors - 1677740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1677740
Aluminium Capacitors 1677740
Al cap Radial PW series 50V 560uF

Al cap Radial PW series 50V 560uF

Supplier's Site
Capacitor Alum Elec 560Uf, 50V, 20%, Radial; Capacitance Nichicon - 55K0279 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 560Uf, 50V, 20%, Radial; Capacitance Nichicon
55K0279
Capacitor Alum Elec 560Uf, 50V, 20%, Radial; Capacitance Nichicon 55K0279
CAPACITOR ALUM ELEC 560UF, 50V, 20%, RADIAL; Capacitance:560µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:12.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 560UF, 50V, 20%, RADIAL; Capacitance:560µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW1H561MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1H561MHD
Capacitors - Aluminum Electrolytic Capacitors UPW1H561MHD
CAP ALUM 560UF 20% 50V RADIAL

CAP ALUM 560UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-1912-ND 7152870P 1677740 55K0279 UPW1H561MHD
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitor Alum Elec 560Uf, 50V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details