Nichicon (America) Corporation Aluminium Capacitors UPW1E682MHD

Description
Al cap Radial PW series 25V 6800uF
Request a Quote Datasheet
Description
Al cap Radial PW series 25V 6800uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7152707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152707
Aluminium Capacitors 7152707
Al cap Radial PW series 25V 6800uF

Al cap Radial PW series 25V 6800uF

Supplier's Site
Aluminium Capacitors - 1733385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733385
Aluminium Capacitors 1733385
Al cap Radial PW series 25V 6800uF

Al cap Radial PW series 25V 6800uF

Supplier's Site
Aluminum Electrolytic Capacitors - 493-1846-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1846-ND
Aluminum Electrolytic Capacitors 493-1846-ND
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 6800Uf, 25V, 20%, Radial; Capacitance Nichicon - 55K0244 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6800Uf, 25V, 20%, Radial; Capacitance Nichicon
55K0244
Aluminum Electrolytic Capacitor 6800Uf, 25V, 20%, Radial; Capacitance Nichicon 55K0244
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 25V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 25V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW1E682MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1E682MHD
Capacitors - Aluminum Electrolytic Capacitors UPW1E682MHD
CAP ALUM 6800UF 20% 25V RADIAL

CAP ALUM 6800UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7152707 493-1846-ND 55K0244 UPW1E682MHD
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 6800Uf, 25V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1711145 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details