1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP ALUM 1000UF 20% 25V RADIAL
CAP ALUM 1000UF 20% 25V RADIAL
Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies.
Features:
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-1832-ND | UPW1E102MPD6 | UPW1E102MPD6 | 70187390 | 55K0212 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 25V 20% RADIAL 10X31.5 LS 5 MM | Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |