47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies.
Features:
CAP ALUM 47UF 20% 16V RADIAL
CAPACITOR ALUM ELEC 47UF, 16V, 20%, RADIAL; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; ESR:1.2ohmRoHS Compliant: Yes
CAP ALUM 47UF 20% 16V RADIAL
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-1775-ND | 70187305 | UPW1C470MDD | 41J3366 | UPW1C470MDD |
| Product Name | Aluminum Electrolytic Capacitors | CAPACITOR ALUMINUM ELECTROLYTIC CAP 47UF 16V 20% RADIAL 5X11 LS 5 MM | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 47Uf, 16V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |