Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1C390MDD

Description
39µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
39µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1774-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1774-ND
Aluminum Electrolytic Capacitors 493-1774-ND
39µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

39µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW1C390MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1C390MDD
Capacitors - Aluminum Electrolytic Capacitors UPW1C390MDD
CAP ALUM 39UF 20% 16V RADIAL

CAP ALUM 39UF 20% 16V RADIAL

Supplier's Site
Capacitor Alum Elect, 39Uf, 16V, 20%, Radial; Capacitance Nichicon - 55K0191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 39Uf, 16V, 20%, Radial; Capacitance Nichicon
55K0191
Capacitor Alum Elect, 39Uf, 16V, 20%, Radial; Capacitance Nichicon 55K0191
CAPACITOR ALUM ELECT, 39UF, 16V, 20%, RADIAL; Capacitance:39µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 39UF, 16V, 20%, RADIAL; Capacitance:39µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-1774-ND UPW1C390MDD 55K0191
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 39Uf, 16V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers