Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW0J392MHD

Description
3900µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1715-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1715-ND
Aluminum Electrolytic Capacitors 493-1715-ND
3900µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

3900µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 3900Uf, 6.3V, 20%, Radial; Capacitance Nichicon - 55K0111 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3900Uf, 6.3V, 20%, Radial; Capacitance Nichicon
55K0111
Capacitor Alum Elec 3900Uf, 6.3V, 20%, Radial; Capacitance Nichicon 55K0111
CAPACITOR ALUM ELEC 3900UF, 6.3V, 20%, RADIAL; Capacitance:3900µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:12.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3900UF, 6.3V, 20%, RADIAL; Capacitance:3900µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW0J392MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW0J392MHD
Capacitors - Aluminum Electrolytic Capacitors UPW0J392MHD
CAP ALUM 3900UF 20% 6.3V RADIAL

CAP ALUM 3900UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-1715-ND 55K0111 UPW0J392MHD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 3900Uf, 6.3V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details