Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPV1H6R8MFD

Description
6.8µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
6.8µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-17188-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-17188-ND
Aluminum Electrolytic Capacitors 493-17188-ND
6.8µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

6.8µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPV1H6R8MFD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UPV1H6R8MFD
Capacitors - Aluminum Electrolytic Capacitors UPV1H6R8MFD
CAP ALUM 6.8UF 20% 50V RADIAL

CAP ALUM 6.8UF 20% 50V RADIAL

Supplier's Site
Capacitor Alum Elec 6.8Uf, 50V, 20%, Radial; Capacitance Nichicon - 55K0079 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 6.8Uf, 50V, 20%, Radial; Capacitance Nichicon
55K0079
Capacitor Alum Elec 6.8Uf, 50V, 20%, Radial; Capacitance Nichicon 55K0079
CAPACITOR ALUM ELEC 6.8UF, 50V, 20%, RADIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 6.8UF, 50V, 20%, RADIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-17188-ND UPV1H6R8MFD 55K0079
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 6.8Uf, 50V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details