Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPT2W121MRD

Description
120µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11197-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11197-ND
Aluminum Electrolytic Capacitors 493-11197-ND
120µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

120µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 120Uf, 450V, 20%, Radial; Capacitance Nichicon - 58R8267 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 120Uf, 450V, 20%, Radial; Capacitance Nichicon
58R8267
Aluminum Electrolytic Capacitor, 120Uf, 450V, 20%, Radial; Capacitance Nichicon 58R8267
ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 450V, 20%, RADIAL; Capacitance:120µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 450V, 20%, RADIAL; Capacitance:120µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPT2W121MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPT2W121MRD
Capacitors - Aluminum Electrolytic Capacitors UPT2W121MRD
CAP ALUM 120UF 20% 450V RADIAL

CAP ALUM 120UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-11197-ND 58R8267 UPT2W121MRD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 120Uf, 450V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers