Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPT2E560MHD

Description
56µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-17167-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-17167-ND
Aluminum Electrolytic Capacitors 493-17167-ND
56µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

56µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPT2E560MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPT2E560MHD
Capacitors - Aluminum Electrolytic Capacitors UPT2E560MHD
CAP ALUM 56UF 20% 250V RADIAL

CAP ALUM 56UF 20% 250V RADIAL

Supplier's Site
Capacitor Alum Elect, 56Uf, 250V, 20%, Radial; Capacitance Nichicon - 58R8229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 56Uf, 250V, 20%, Radial; Capacitance Nichicon
58R8229
Capacitor Alum Elect, 56Uf, 250V, 20%, Radial; Capacitance Nichicon 58R8229
CAPACITOR ALUM ELECT, 56UF, 250V, 20%, RADIAL; Capacitance:56µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 56UF, 250V, 20%, RADIAL; Capacitance:56µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-17167-ND UPT2E560MHD 58R8229
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 56Uf, 250V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details