100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, RADIAL, FULL REEL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-17416-3-ND | 26T9523 | UPS1V101MPD1TA |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Radial, Full Reel; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |