Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPS1H101MPD

Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UPS1H101MPD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UPS1H101MPD-ND
Aluminum Electrolytic Capacitors UPS1H101MPD-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 5194330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5194330
Aluminium Capacitors 5194330
Al electrolytic cap,PS,50V,100uF

Al electrolytic cap,PS,50V,100uF

Supplier's Site
Aluminium Capacitors - 5194330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5194330P
Aluminium Capacitors 5194330P
Al electrolytic cap,PS,50V,100uF

Al electrolytic cap,PS,50V,100uF

Supplier's Site
Aluminium Capacitors - 1733203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733203
Aluminium Capacitors 1733203
Al electrolytic cap,PS,50V,100uF

Al electrolytic cap,PS,50V,100uF

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Radial; Capacitance Nichicon - 54K9882 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Radial; Capacitance Nichicon
54K9882
Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Radial; Capacitance Nichicon 54K9882
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPS1H101MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS1H101MPD
Capacitors - Aluminum Electrolytic Capacitors UPS1H101MPD
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site
CAPACITOR ALUMINUM ELECTROLYTIC CAP100UF 50V 20% RADIAL 8X11.5 LS 3.5MM - 70187662 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP100UF 50V 20% RADIAL 8X11.5 LS 3.5MM
70187662
CAPACITOR ALUMINUM ELECTROLYTIC CAP100UF 50V 20% RADIAL 8X11.5 LS 3.5MM 70187662
Features: Wide Temperature Range Type, Miniature Sized Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –55°C to +105°C Rated Voltage Range: 6.3-450 V Rated Capacitance Range: 0.47 to 15000 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C

Features:

  • Wide Temperature Range Type, Miniature Sized
  • Compliant to the RoHS directive (2002/95/EC)
    Specifications:
  • Temperature Range: –55°C to +105°C
  • Rated Voltage Range: 6.3-450 V
  • Rated Capacitance Range: 0.47 to 15000 μF
  • Capacitance Tolerance: ±20% at 120 Hz, 20°C
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number UPS1H101MPD-ND 5194330 5194330P 54K9882 UPS1H101MPD 70187662
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors CAPACITOR ALUMINUM ELECTROLYTIC CAP100UF 50V 20% RADIAL 8X11.5 LS 3.5MM
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details