1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Nichicon UPS1A102MPD Capacitor
CAP ALUM 1000UF 20% 10V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 10V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-15814-ND | 5193876P | UPS1A102MPD | 54K9829 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |