1µF 350V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
1µF 350V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 493-5333-3-ND | 26T9410 |
| Product Name | Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |