CAPACITOR ALUM ELECT, 1UF, 315V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):315V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 54K9781 |
| Product Name | Capacitor Alum Elect, 1Uf, 315V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| Features | Polarized |