Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPM2E4R7MPD

Description
4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15813-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15813-ND
Aluminum Electrolytic Capacitors 493-15813-ND
4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 4.7Uf, 250V, 20%, Radial; Capacitance Nichicon - 54K9779 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 4.7Uf, 250V, 20%, Radial; Capacitance Nichicon
54K9779
Capacitor Alum Elect, 4.7Uf, 250V, 20%, Radial; Capacitance Nichicon 54K9779
CAPACITOR ALUM ELECT, 4.7UF, 250V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 4.7UF, 250V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPM2E4R7MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPM2E4R7MPD
Capacitors - Aluminum Electrolytic Capacitors UPM2E4R7MPD
CAP ALUM 4.7UF 20% 250V RADIAL

CAP ALUM 4.7UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15813-ND 54K9779 UPM2E4R7MPD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 4.7Uf, 250V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers