150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Capacitor,150uF,100V
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 493-17115-ND | 54K9719 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,150Uf,100Vdc,20-% Tol,20+% Tol Nichicon |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | Automotive | |
| Features | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |