Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPM1V561MHD

Description
560µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15793-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15793-ND
Aluminum Electrolytic Capacitors 493-15793-ND
560µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

560µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPM1V561MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPM1V561MHD
Capacitors - Aluminum Electrolytic Capacitors UPM1V561MHD
CAP ALUM 560UF 20% 35V RADIAL

CAP ALUM 560UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 560Uf, 35V, 20%, Radial; Capacitance Nichicon - 54K9699 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 560Uf, 35V, 20%, Radial; Capacitance Nichicon
54K9699
Aluminum Electrolytic Capacitor 560Uf, 35V, 20%, Radial; Capacitance Nichicon 54K9699
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 35V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 35V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-15793-ND UPM1V561MHD 54K9699
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 560Uf, 35V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details