Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPM1V270MDD

Description
27µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15785-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15785-ND
Aluminum Electrolytic Capacitors 493-15785-ND
27µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

27µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPM1V270MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPM1V270MDD
Capacitors - Aluminum Electrolytic Capacitors UPM1V270MDD
CAP ALUM 27UF 20% 35V RADIAL

CAP ALUM 27UF 20% 35V RADIAL

Supplier's Site
Capacitor Alum Elec 27Uf, 35V, 20%, Radial; Capacitance Nichicon - 54K9683 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 27Uf, 35V, 20%, Radial; Capacitance Nichicon
54K9683
Capacitor Alum Elec 27Uf, 35V, 20%, Radial; Capacitance Nichicon 54K9683
CAPACITOR ALUM ELEC 27UF, 35V, 20%, RADIAL; Capacitance:27µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:PM RoHS Compliant: Yes

CAPACITOR ALUM ELEC 27UF, 35V, 20%, RADIAL; Capacitance:27µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:PM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-15785-ND UPM1V270MDD 54K9683
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 27Uf, 35V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details