Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPM1V220MDD

Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15783-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15783-ND
Aluminum Electrolytic Capacitors 493-15783-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Pm Series, 22 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Nichicon - 18K9494 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pm Series, 22 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Nichicon
18K9494
Aluminium Electrolytic Capacitor, Pm Series, 22 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Nichicon 18K9494
Aluminium Electrolytic Capacitor, PM Series, 22 - F, - 20%, 35 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PM Series, 22 - F, - 20%, 35 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPM1V220MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPM1V220MDD
Capacitors - Aluminum Electrolytic Capacitors UPM1V220MDD
CAP ALUM 22UF 20% 35V RADIAL

CAP ALUM 22UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15783-ND 18K9494 UPM1V220MDD
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Pm Series, 22 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101332T150DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers