Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPM1E332MHD

Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote
Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, with a capacitance of 3300µF and a rated voltage of 25V, features a tolerance of ±20%. It is designed for radial leaded applications and has a high reliability rating, with a load life of 5000 hours at a temperature of 105°C. The capacitor is compliant with the RoHS directive, ensuring it meets environmental standards. It is suitable for use in various electronic circuits where stable performance and longevity are required. The product is characterized by its low impedance and is intended for applications that demand high capacitance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, with a capacitance of 3300µF and a rated voltage of 25V, features a tolerance of ±20%. It is designed for radial leaded applications and has a high reliability rating, with a load life of 5000 hours at a temperature of 105°C. The capacitor is compliant with the RoHS directive, ensuring it meets environmental standards. It is suitable for use in various electronic circuits where stable performance and longevity are required. The product is characterized by its low impedance and is intended for applications that demand high capacitance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11119-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11119-ND
Aluminum Electrolytic Capacitors 493-11119-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UPM1E332MHD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UPM1E332MHD
Aluminum Electrolytic Capacitors UPM1E332MHD
CAP ALUM 3300UF 20% 25V RADIAL

CAP ALUM 3300UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPM1E332MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPM1E332MHD
Capacitors - Aluminum Electrolytic Capacitors UPM1E332MHD
CAP ALUM 3300UF 20% 25V RADIAL

CAP ALUM 3300UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 3300Uf, 25V, 20%, Radial; Capacitance Nichicon - 54K9511 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 25V, 20%, Radial; Capacitance Nichicon
54K9511
Aluminum Electrolytic Capacitor, 3300Uf, 25V, 20%, Radial; Capacitance Nichicon 54K9511
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 25V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 25V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-11119-ND UPM1E332MHD UPM1E332MHD 54K9511
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3300Uf, 25V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers