Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPJ2A151MHD6TN

Description
150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-12096-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12096-1-ND
Aluminum Electrolytic Capacitors 493-12096-1-ND
150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-12096-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12096-3-ND
Aluminum Electrolytic Capacitors 493-12096-3-ND
150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 150Uf, 100V, 20%, Radial, Full Reel; Capacitance Nichicon - 65R3510 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 150Uf, 100V, 20%, Radial, Full Reel; Capacitance Nichicon
65R3510
Capacitor Alum Elec, 150Uf, 100V, 20%, Radial, Full Reel; Capacitance Nichicon 65R3510
CAPACITOR ALUM ELEC, 150UF, 100V, 20%, RADIAL, FULL REEL; Capacitance:150µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 150UF, 100V, 20%, RADIAL, FULL REEL; Capacitance:150µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - UPJ2A151MHD6TN - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UPJ2A151MHD6TN
Aluminum Electrolytic Capacitors UPJ2A151MHD6TN
CAP ALUM 150UF 20% 100V RADIAL

CAP ALUM 150UF 20% 100V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPJ2A151MHD6TN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UPJ2A151MHD6TN
Capacitors - Aluminum Electrolytic Capacitors UPJ2A151MHD6TN
CAP ALUM 150UF 20% 100V RADIAL

CAP ALUM 150UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-12096-1-ND 65R3510 UPJ2A151MHD6TN UPJ2A151MHD6TN
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 150Uf, 100V, 20%, Radial, Full Reel; Capacitance Nichicon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers