Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPJ1V331MPD1TD

Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-5120-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-5120-3-ND
Aluminum Electrolytic Capacitors 493-5120-3-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-5120-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-5120-1-ND
Aluminum Electrolytic Capacitors 493-5120-1-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UPJ1V331MPD1TD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UPJ1V331MPD1TD
Aluminum Electrolytic Capacitors UPJ1V331MPD1TD
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPJ1V331MPD1TD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPJ1V331MPD1TD
Capacitors - Aluminum Electrolytic Capacitors UPJ1V331MPD1TD
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-5120-3-ND UPJ1V331MPD1TD UPJ1V331MPD1TD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers