3900µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Leaded 25volts 3900uF 16x40 20% 7.5LS
CAP ALUM 3900UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-5538-ND | 54K9054 | 555-UPJ1E392MHD | UPJ1E392MHD |
| Product Name | Aluminum Electrolytic Capacitors | Radials / Bulk Nichicon | Aluminum Electrolytic Capacitors - Leaded 25volts 3900uF 16x40 20% 7.5LS | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |