2.2mF 25V Al Electrolytic Capacitor, Radial, 2.12A Ripple, 105°C Product overview: UPJ1E222MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2.12A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 2.12A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPJ1E222MHD can be used for catalog matching and distributor lookup.
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Manufacturer: Nichicon
Win Source Part Number: 1278080-UPJ1E222MHD
Series: UPJ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 2200μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 29 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Size: 0.492" Dia (12.50mm)
Family Name: PJ
Categories: Capacitors
Ripple Current - Low Frequency: 2.12A @ 120Hz
Ripple Current - High Frequency: 2.36A @ 10kHz
Manufacturer Homepage: www.nichicon-us.com
Height - Seated (Maximum): 1.634" (41.50mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): 25YXH2200M12.5X35; 25YXH2200MEFC12.5X35
Introduction Date: September 12, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
CAPACITOR ALUM ELECT, 2200UF, 25V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes
CAP ALUM 2200UF 20% 25V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-UPJ1E222MHD | 493-11077-ND | 1278080-UPJ1E222MHD | 54K9040 | UPJ1E222MHD |
| Product Name | 25V 2.12A Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - UPJ1E222MHD | Capacitor Alum Elect, 2200Uf, 25V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |