CAP ALUM 33UF 20% 50V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 58R8076 | UMW1H330MDD |
| Product Name | Radials / Bulk Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Bulk | Bulk; Bulk |
| Technology | Single-Layer | |
| Applications | Audio |